Saint-Gobain Hose Pipe & Flexible Tubes AAB00017

Description
Flexible Tubing, 6.4mm I.D, 15m Length
Request a Quote
Description
Flexible Tubing, 6.4mm I.D, 15m Length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124760
Hose Pipe & Flexible Tubes 9124760
Flexible Tubing, 6.4mm I.D, 15m Length

Flexible Tubing, 6.4mm I.D, 15m Length

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124760
Product Name Hose Pipe & Flexible Tubes
I.D. 0.252 inch (6.4 mm)
O.D. 0.378 inch (9.6 mm)
Working Pressure 33 psi (23.48 m H2O)
Material Tygon s3™ b-44-3
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1262777 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61205 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details