Saint-Gobain Hose Pipe & Flexible Tubes AAB00012

Description
Flexible Tubing, 4.8mm I.D, 15m Length
Request a Quote
Description
Flexible Tubing, 4.8mm I.D, 15m Length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124767
Hose Pipe & Flexible Tubes 9124767
Flexible Tubing, 4.8mm I.D, 15m Length

Flexible Tubing, 4.8mm I.D, 15m Length

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124767
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 44 psi (30.62 m H2O)
Material Tygon s3™ b-44-3
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose, Triple, 3/8
Specs
Product Form Assembly
Length 50' (1524mm)
View Details
SAE J517 100R15-32 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R153201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.016 inch (51.2 mm)
O.D. 2.756 inch (70 mm)
View Details
Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details