Saint-Gobain Hose Pipe & Flexible Tubes AAB00007

Description
Flexible Tubing, 3.2mm I.D, 6.4mm O.D
Request a Quote
Description
Flexible Tubing, 3.2mm I.D, 6.4mm O.D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124758
Hose Pipe & Flexible Tubes 9124758
Flexible Tubing, 3.2mm I.D, 6.4mm O.D

Flexible Tubing, 3.2mm I.D, 6.4mm O.D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124758
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.252 inch (6.4 mm)
Working Pressure 59 psi (41.85 m H2O)
Material Tygon s3™ b-44-3
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose, Triple, 3/8
Specs
Product Form Assembly
Length 25' (7620mm)
View Details
Low Pressure Air Hoses - 61106 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details