Saint-Gobain Hose Pipe & Flexible Tubes AAB00004

Description
Flexible Tubing, 2.4mm I.D, 15m Length
Request a Quote
Description
Flexible Tubing, 2.4mm I.D, 15m Length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124751
Hose Pipe & Flexible Tubes 9124751
Flexible Tubing, 2.4mm I.D, 15m Length

Flexible Tubing, 2.4mm I.D, 15m Length

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124751
Product Name Hose Pipe & Flexible Tubes
I.D. 0.094 inch (2.4 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 44 psi (30.62 m H2O)
Material Tygon s3™ b-44-3
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
SAE J517 100R16-10 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R161001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.638 inch (16.2 mm)
O.D. 0.925 inch (23.5 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details