Saint-Gobain Hose Pipe & Flexible Tubes AAB00002

Description
Flexible Tubing, 1.6mm I.D, 15m Length
Request a Quote
Description
Flexible Tubing, 1.6mm I.D, 15m Length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124742
Hose Pipe & Flexible Tubes 9124742
Flexible Tubing, 1.6mm I.D, 15m Length

Flexible Tubing, 1.6mm I.D, 15m Length

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124742
Product Name Hose Pipe & Flexible Tubes
I.D. 0.063 inch (1.6 mm)
O.D. 0.126 inch (3.2 mm)
Working Pressure 59 psi (41.85 m H2O)
Material Tygon s3™ b-44-3
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assy, 1/4
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 120 psi (84.45 m H2O)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 857 1SC-10 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SC1001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.638 inch (16.2 mm)
O.D. 0.882 inch (22.4 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details