Saint-Gobain Hose Pipe & Flexible Tubes AAA00027

Description
Tygon Industrial Tube ID3/8xOD1/2in,15m
Request a Quote
Description
Tygon Industrial Tube ID3/8xOD1/2in,15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3400784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3400784
Hose Pipe & Flexible Tubes 3400784
Tygon Industrial Tube ID3/8xOD1/2in,15m

Tygon Industrial Tube ID3/8xOD1/2in,15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3400784
Product Name Hose Pipe & Flexible Tubes
I.D. 0.374 inch (9.5 mm)
O.D. 0.500 inch (12.7 mm)
Working Pressure 25 psi (17.35 m H2O)
Material Tygon s3™ b-44-4x
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 3 SO - 5611100571103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1357849 - RS Components, Ltd.
Specs
I.D. 2.992 inch (76 mm)
O.D. 3.354 inch (85.2 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details
Armtex® Attack™ 25 ft Available Lengths, 2 in. Size, and NST Coupling Type Yellow Lightweight Lined Fire Hose|Master File - AA200Y025-NH150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 2.000 inch (50.8 mm)
Weight 0.4 lbs/ft (0.6548 g/mm)
View Details
Hose Inflation Output Black 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details