Saint-Gobain Hose Pipe & Flexible Tubes A0C1S2136

Description
TYGON INK 1000 4,8 X 8 mm C=15 M
Request a Quote
Description
TYGON INK 1000 4,8 X 8 mm C=15 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 271539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
271539
Hose Pipe & Flexible Tubes 271539
TYGON INK 1000 4,8 X 8 mm C=15 M

TYGON INK 1000 4,8 X 8 mm C=15 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 271539
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 122 psi (85.74 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN856 4SH-32 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH3201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.681 inch (68.1 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details