Saint-Gobain Hose Pipe & Flexible Tubes A0C1S1518

Description
TYGON INK 1000 4 X 6 mm C=15 M
Request a Quote
Description
TYGON INK 1000 4 X 6 mm C=15 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 271538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
271538
Hose Pipe & Flexible Tubes 271538
TYGON INK 1000 4 X 6 mm C=15 M

TYGON INK 1000 4 X 6 mm C=15 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 271538
Product Name Hose Pipe & Flexible Tubes
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 107 psi (75.54 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R17-06 Single Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R170602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.382 inch (9.7 mm)
O.D. 0.610 inch (15.5 mm)
View Details
Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details