Saint-Gobain Hose Pipe & Flexible Tubes 770360

Description
VERSILON ISOVERSINIC 8X11 - 25M
Request a Quote
Description
VERSILON ISOVERSINIC 8X11 - 25M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2604423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2604423
Hose Pipe & Flexible Tubes 2604423
VERSILON ISOVERSINIC 8X11 - 25M

VERSILON ISOVERSINIC 8X11 - 25M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2604423
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.433 inch (11 mm)
Working Pressure 9 psi (6.12 m H2O)
Temperature Range -4 to 392 F (-20 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Air Hoses - 1262776 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310054 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.260 inch (6.6 mm)
O.D. 0.500 inch (12.7 mm)
View Details