Saint-Gobain Hose Pipe & Flexible Tubes 761877

Description
TUBE VERSITEC 18 X 24 C=10 m
Request a Quote
Description
TUBE VERSITEC 18 X 24 C=10 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2835683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2835683
Hose Pipe & Flexible Tubes 2835683
TUBE VERSITEC 18 X 24 C=10 m

TUBE VERSITEC 18 X 24 C=10 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2835683
Product Name Hose Pipe & Flexible Tubes
I.D. 0.709 inch (18 mm)
O.D. 0.945 inch (24 mm)
Temperature Range -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R15-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R151601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.012 inch (25.7 mm)
O.D. 1.461 inch (37.1 mm)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU - 5611100572102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details