Saint-Gobain
Hose Pipe & Flexible Tubes
761871
Description
T.VERSITEC 12X17-25M
Request a Quote
Email Supplier
Description
T.VERSITEC 12X17-25M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604421 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.472 inch (12 mm)
|
|
O.D.
|
0.669 inch (17 mm)
|
|
Working Pressure
|
6 psi (4.08 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Media
Air
View Details