Saint-Gobain
Hose Pipe & Flexible Tubes
761859
Description
T.VERSITEC 8X14-25M
Request a Quote
Email Supplier
Description
T.VERSITEC 8X14-25M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604419 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.315 inch (8 mm)
|
|
O.D.
|
0.551 inch (14 mm)
|
|
Working Pressure
|
7 psi (5.1 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
Media
Air
Application
Pneumatic
View Details
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details