Saint-Gobain
Hose Pipe & Flexible Tubes
761857
Description
T.VERSITEC 8X12-25M
Request a Quote
Email Supplier
Description
T.VERSITEC 8X12-25M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604417 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.315 inch (8 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
6 psi (4.08 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.638 inch (16.2 mm)
O.D.
0.925 inch (23.5 mm)
View Details