Saint-Gobain
Hose Pipe & Flexible Tubes
761841
Description
T.VERSITEC 6X10-25M
Request a Quote
Email Supplier
Description
T.VERSITEC 6X10-25M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604415 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.236 inch (6 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
7 psi (5.1 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
Material
Thermoplastics
Media
Air
View Details
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.787 inch (45.4 mm)
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
1.000 inch (25.4 mm)
O.D.
1.300 inch (33.02 mm)
View Details