Saint-Gobain
Hose Pipe & Flexible Tubes
761839
Description
T.VERSITEC 6X9-25M
Request a Quote
Email Supplier
Description
T.VERSITEC 6X9-25M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604414 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.236 inch (6 mm)
|
|
O.D.
|
0.354 inch (9 mm)
|
|
Working Pressure
|
7 psi (5.1 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
1.260 inch (32 mm)
O.D.
1.543 inch (39.2 mm)
Working Pressure
102 psi (71.45 m H2O)
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
0.625 inch (15.87 mm)
O.D.
0.906 inch (23.01 mm)
View Details
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details