Saint-Gobain
Hose Pipe & Flexible Tubes
761834
Description
T.VERSITEC 5X10-25M
Request a Quote
Email Supplier
Description
T.VERSITEC 5X10-25M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604413 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.197 inch (5 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
10 psi (7.15 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details