Saint-Gobain
Hose Pipe & Flexible Tubes
761832
Description
T.VERSITEC 5X9-25M
Request a Quote
Email Supplier
Description
T.VERSITEC 5X9-25M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604412 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.197 inch (5 mm)
|
|
O.D.
|
0.354 inch (9 mm)
|
|
Working Pressure
|
9 psi (6.12 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Media
Air
View Details
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
1.000 inch (25.4 mm)
O.D.
1.250 inch (31.75 mm)
View Details