Saint-Gobain
Hose Pipe & Flexible Tubes
761816
Description
T.VERSITEC 3X7-50M
Request a Quote
Email Supplier
Description
T.VERSITEC 3X7-50M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604407 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.118 inch (3 mm)
|
|
O.D.
|
0.276 inch (7 mm)
|
|
Working Pressure
|
9 psi (6.12 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Media
Air
View Details
I.D.
0.311 inch (7.9 mm)
O.D.
0.571 inch (14.5 mm)
Temperature Range
266 F (130 C)
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
1.500 inch (38.1 mm)
O.D.
1.930 inch (49.02 mm)
View Details