Saint-Gobain
Hose Pipe & Flexible Tubes
761804
Description
T.VERSITEC 1.5X3-50M
Request a Quote
Email Supplier
Description
T.VERSITEC 1.5X3-50M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604404 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.059 inch (1.5 mm)
|
|
O.D.
|
0.118 inch (3 mm)
|
|
Working Pressure
|
10 psi (7.15 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.512 inch (13 mm)
O.D.
0.799 inch (20.3 mm)
View Details
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details