Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
SAINT-GOBAIN
761100 -- HOSE PIPE & FLEXIBLE TUBES
Saint-Gobain
Hose Pipe & Flexible Tubes
761100
Description
VERSILIC ID 20 OD 27 c 10 M
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
VERSILIC ID 20 OD 27 c 10 M
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2184292
Hose Pipe & Flexible Tubes
2184292
VERSILIC ID 20 OD 27 c 10 M
VERSILIC ID 20 OD 27 c 10 M
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
2184292
Product Name
Hose Pipe & Flexible Tubes
I.D.
0.787 inch (20 mm)
O.D.
1.063 inch (27 mm)
Working Pressure
4 psi (3.06 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hose Assemblies
1369526
Specs
Product Form
Assembly
I.D.
1.260 inch (32 mm)
O.D.
1.583 inch (40.2 mm)
View Details
NewAge Performance Products | NAPP
Nylobrade® NSF Listed Braid Reinforced PVC Hose
1020005
Specs
Product Form
Hose
I.D.
1.000 inch (25.4 mm)
O.D.
1.375 inch (34.92 mm)
View Details
Jergens, Inc.
High Pressure Flexible Hydraulic Hoses
61221
Specs
Product Form
Hose
Application
Hydraulics
View Details
Clippard
Hose and Tubing
URH1-0804-CLT-050
Specs
Product Form
Hose
View Details