Saint-Gobain Hose Pipe & Flexible Tubes 760880

Description
Pharmaceutical Tube Clear ID12/OD17,25m
Request a Quote
Description
Pharmaceutical Tube Clear ID12/OD17,25m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 4190084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
4190084
Hose Pipe & Flexible Tubes 4190084
Pharmaceutical Tube Clear ID12/OD17,25m

Pharmaceutical Tube Clear ID12/OD17,25m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 4190084
Product Name Hose Pipe & Flexible Tubes
I.D. 0.472 inch (12 mm)
O.D. 0.669 inch (17 mm)
Working Pressure 4 psi (3.06 m H2O)
Material Fluoropolymers / Silicone; Silicone; Versilic® silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 857 2SC-08 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SC0801 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.799 inch (20.3 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details