Saint-Gobain Hose Pipe & Flexible Tubes 760870

Description
VERSILIC 12 X 15,5 - 25 M
Request a Quote
Description
VERSILIC 12 X 15,5 - 25 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2604403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2604403
Hose Pipe & Flexible Tubes 2604403
VERSILIC 12 X 15,5 - 25 M

VERSILIC 12 X 15,5 - 25 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2604403
Product Name Hose Pipe & Flexible Tubes
I.D. 0.472 inch (12 mm)
O.D. 0.610 inch (15.5 mm)
Working Pressure 4 psi (3.06 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R17-16 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R171602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.016 inch (25.8 mm)
O.D. 1.406 inch (35.7 mm)
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400196 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.625 inch (15.87 mm)
O.D. 0.906 inch (23.01 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details