Saint-Gobain
Hose Pipe & Flexible Tubes
760730
Description
VERSILIC 9 X 13 - 25 M
Request a Quote
Email Supplier
Description
VERSILIC 9 X 13 - 25 M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604401 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.354 inch (9 mm)
|
|
O.D.
|
0.512 inch (13 mm)
|
|
Working Pressure
|
6 psi (4.08 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
1.500 inch (38.1 mm)
Weight
0.3 lbs/ft (0.4167 g/mm)
View Details