Pharmaceutical Tube Clear ID8/OD12,25m
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 4190062 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.315 inch (8 mm) |
| O.D. | 0.472 inch (12 mm) |
| Working Pressure | 6 psi (4.08 m H2O) |
| Material | Fluoropolymers / Silicone; Silicone; Versilic® silicone |