Saint-Gobain
Hose Pipe & Flexible Tubes
760330
Description
VERSILIC 4 X 7 - 25 M
Request a Quote
Email Supplier
Description
VERSILIC 4 X 7 - 25 M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604400 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.157 inch (4 mm)
|
|
O.D.
|
0.276 inch (7 mm)
|
|
Working Pressure
|
10 psi (7.15 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Product Form
Assembly
O.D.
0.375 inch (9.52 mm)
Working Pressure
60 psi (42.23 m H2O)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
3.000 inch (76.2 mm)
Weight
0.6 lbs/ft (0.9226 g/mm)
View Details