Saint-Gobain
Hose Pipe & Flexible Tubes
760250
Description
VERSILIC ID 3 OD 7 C 50M
Request a Quote
Email Supplier
Description
VERSILIC ID 3 OD 7 C 50M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2184281 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.118 inch (3 mm)
|
|
O.D.
|
0.276 inch (7 mm)
|
|
Working Pressure
|
10 psi (7.15 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
2.020 inch (51.3 mm)
O.D.
2.756 inch (70 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details