Saint-Gobain
Hose Pipe & Flexible Tubes
760220
Description
VERSILIC 3 X 5,5 - 50 M
Request a Quote
Email Supplier
Description
VERSILIC 3 X 5,5 - 50 M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604399 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.118 inch (3 mm)
|
|
O.D.
|
0.217 inch (5.5 mm)
|
|
Working Pressure
|
7 psi (5.1 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Media
Air
View Details
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
I.D.
0.500 inch (12.7 mm)
O.D.
0.846 inch (21.5 mm)
Temperature Range
284 F (140 C)
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
0.500 inch (12.7 mm)
O.D.
0.748 inch (19 mm)
View Details