Saint-Gobain
Hose Pipe & Flexible Tubes
760110
Description
VERSILIC 1,5 X 3 - 50 M
Request a Quote
Email Supplier
Description
VERSILIC 1,5 X 3 - 50 M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604396 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.059 inch (1.5 mm)
|
|
O.D.
|
0.118 inch (3 mm)
|
|
Working Pressure
|
10 psi (7.15 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.260 inch (6.6 mm)
O.D.
0.480 inch (12.2 mm)
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details