Saint-Gobain Hose Pipe & Flexible Tubes 710127

Description
Natural rubber tube,Red 17mm OD 12mm ID
Request a Quote
Description
Natural rubber tube,Red 17mm OD 12mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3139971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3139971
Hose Pipe & Flexible Tubes 3139971
Natural rubber tube,Red 17mm OD 12mm ID

Natural rubber tube,Red 17mm OD 12mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3139971
Product Name Hose Pipe & Flexible Tubes
I.D. 0.472 inch (12 mm)
O.D. 0.669 inch (17 mm)
Working Pressure 6 psi (4.08 m H2O)
Material Versilon™ gsr (rubber)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1258958 - RS Components, Ltd.
Specs
I.D. 0.787 inch (20 mm)
O.D. 1.031 inch (26.2 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details
SAE J517 100R19-08 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R190801 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.492 inch (12.5 mm)
O.D. 0.787 inch (20 mm)
View Details