Saint-Gobain Hose Pipe & Flexible Tubes 710117

Description
Natural rubber tube,Red 14mm OD 10mm ID
Request a Quote
Description
Natural rubber tube,Red 14mm OD 10mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3139959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3139959
Hose Pipe & Flexible Tubes 3139959
Natural rubber tube,Red 14mm OD 10mm ID

Natural rubber tube,Red 14mm OD 10mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3139959
Product Name Hose Pipe & Flexible Tubes
I.D. 0.394 inch (10 mm)
O.D. 0.551 inch (14 mm)
Working Pressure 7 psi (5.1 m H2O)
Material Versilon™ gsr (rubber)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - H1 SO Code H 2 SO - 5611100571102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
SAEJ517 100R19-12 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R191202 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details