Saint-Gobain Hose Pipe & Flexible Tubes 710107

Description
Natural rubber tube,Red 12mm OD 8mm ID
Request a Quote
Description
Natural rubber tube,Red 12mm OD 8mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3139937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3139937
Hose Pipe & Flexible Tubes 3139937
Natural rubber tube,Red 12mm OD 8mm ID

Natural rubber tube,Red 12mm OD 8mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3139937
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 7 psi (5.1 m H2O)
Material Versilon™ gsr (rubber)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1258566 - RS Components, Ltd.
Specs
I.D. 4.016 inch (102 mm)
O.D. 4.567 inch (116 mm)
Temperature Range 131 F (55 C)
View Details