Saint-Gobain Hose Pipe & Flexible Tubes 710082

Description
Natural rubber tube,Red 10mm OD 6mm ID
Request a Quote
Description
Natural rubber tube,Red 10mm OD 6mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3139915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3139915
Hose Pipe & Flexible Tubes 3139915
Natural rubber tube,Red 10mm OD 6mm ID

Natural rubber tube,Red 10mm OD 6mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3139915
Product Name Hose Pipe & Flexible Tubes
I.D. 0.236 inch (6 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 10 psi (7.15 m H2O)
Material Versilon™ gsr (rubber)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hose Assemblies - 1102237 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details
Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310166 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.765 inch (19.43 mm)
O.D. 1.040 inch (26.42 mm)
View Details