Saint-Gobain Hose Pipe & Flexible Tubes 710047

Description
Natural rubber tube,Red 3mm OD 1mm ID
Request a Quote
Description
Natural rubber tube,Red 3mm OD 1mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3139858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3139858
Hose Pipe & Flexible Tubes 3139858
Natural rubber tube,Red 3mm OD 1mm ID

Natural rubber tube,Red 3mm OD 1mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3139858
Product Name Hose Pipe & Flexible Tubes
I.D. 0.039 inch (1 mm)
O.D. 0.118 inch (3 mm)
Working Pressure 22 psi (15.31 m H2O)
Material Versilon™ gsr (rubber)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Dual Inflation, 3/8
Specs
Product Form Assembly
Working Pressure 60 psi (42.23 m H2O)
Temperature Range 110 F (43.33 C)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
SAE J517 100R12-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R121201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.756 inch (19.2 mm)
O.D. 1.187 inch (30.14 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details