Saint-Gobain Hose Pipe & Flexible Tubes 702195

Description
VERSILON GENRE ANGLAIS ID 4 OD 6 C=50M
Request a Quote
Description
VERSILON GENRE ANGLAIS ID 4 OD 6 C=50M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1841858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1841858
Hose Pipe & Flexible Tubes 1841858
VERSILON GENRE ANGLAIS ID 4 OD 6 C=50M

VERSILON GENRE ANGLAIS ID 4 OD 6 C=50M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1841858
Product Name Hose Pipe & Flexible Tubes
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 7 psi (5.1 m H2O)
Material Versilon™ ga
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357796 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
Working Pressure 290 psi (204 m H2O)
View Details
EN 853 2SN-05 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SN0502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.646 inch (16.4 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details