Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
SAINT-GOBAIN
70184644760 -- ABRASIVE DISCS
Saint-Gobain
Abrasive Discs
70184644760
Description
125mm Super Gres Evo Diamond Blade
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
125mm Super Gres Evo Diamond Blade
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
7946767
Abrasive Discs
7946767
125mm Super Gres Evo Diamond Blade
125mm Super Gres Evo Diamond Blade
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Discs
Product Number
7946767
Product Name
Abrasive Discs
Outer / OD
4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton Masonry C Type 01/41 High Speed Cut-Off Wheel - 07660705495
07660705495
Specs
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD
14.00 inch (356 mm)
Type
Silicon Carbide
View Details
RS Components, Ltd.
Polishing Bobs
2403782
Specs
Applications & Materials Abraded
Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD
0.47 inch (12 mm)
View Details
Makita USA, Inc.
Resin Fiber Disc
742072-A-5
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
5.00 inch (127 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details
Brush Research Manufacturing Co., Inc.
Crimped Wire Wheel Brush
BDS-63
View Details