Saint-Gobain Abrasive Discs 66261096557

Description
75mm Speedlok Blaze Rapid Strip disc
Request a Quote
Description
75mm Speedlok Blaze Rapid Strip disc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Abrasive Discs - 8651518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
8651518
Abrasive Discs 8651518
75mm Speedlok Blaze Rapid Strip disc

75mm Speedlok Blaze Rapid Strip disc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Discs
Product Number 8651518
Product Name Abrasive Discs
Outer / OD 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166317 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 794108-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
4-1/2
Specs
Disc / Backing Type Nonwoven
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details