Saint-Gobain Power Sanding Sheets & Belts 66261079600

Description
Norton F2568 Abrasive Sheet
Request a Quote
Description
Norton F2568 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 693999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
693999
Power Sanding Sheets & Belts 693999
Norton F2568 Abrasive Sheet

Norton F2568 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 693999
Product Name Power Sanding Sheets & Belts
Width 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883417 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66623333510 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34609-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Metalworking - PS992 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X-Y Weight Polyester Cloth
Type Ceramic
Grit Size 24 to 120 # or Microns
View Details