Saint-Gobain Power Sanding Sheets & Belts 66261077700

Description
Norton 66261077700 Sanding Pad
Request a Quote
Description
Norton 66261077700 Sanding Pad
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 779122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
779122
Power Sanding Sheets & Belts 779122
Norton 66261077700 Sanding Pad

Norton 66261077700 Sanding Pad

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 779122
Product Name Power Sanding Sheets & Belts
Width 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794989 - RS Components, Ltd.
Specs
Width 4.72 inch (120 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623329040 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 18" - 794551-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Woodworking - ARKFEO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; F Weight Paper
Type Aluminum Oxide
Grit Size 40 to 100 # or Microns
View Details