Norton Toolroom Dressing Tools are primarily used on surface grinders to form the grinding wheel to an exact concave or convex radius. Although some tools are designed for use on a specific machine, many radius tools can be used on any grinder having the correct set-up.
Primarily used on 8" diameter and smaller vitrified toolroom wheels, Norton offers a selection of three types of radius tools and phono-point tools.
Concave Radius Tools – A specially-shaped single point diamond, designed for forming concave radii on small diameter grinding wheels. Not resettable
| Norton Abrasives | |
|---|---|
| Product Category | Wheel Dressers and Dressing Tools |
| Product Number | 66260195211 |
| Product Name | Concave Radii NR2P6 Radius Tool |
| Type | Diamond |
| Shank Diameter / Bore | 0.375 inch (9.52 mm) |
| Width / OD | 0.250 inch (6.35 mm) |