Straight Dressing 2R6K7 Tool
| Norton Abrasives | |
|---|---|
| Product Category | Wheel Dressers and Dressing Tools |
| Product Number | 66260195096 |
| Product Name | Straight Dressing 2R6K7 Tool |
| Type | Diamond |
| Shank Diameter / Bore | 0.438 inch (11.11 mm) |
| Width / OD | 0.375 inch (9.52 mm) |