Norton Abrasives
Step Dressing 3A6F7 Tool
66260195055
Description
Step Dressing 3A6F7 Tool
Request a Quote
Email Supplier
Description
Step Dressing 3A6F7 Tool
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheel Dressers and Dressing Tools |
|
Product Number
|
66260195055 |
|
Product Name
|
Step Dressing 3A6F7 Tool |
|
Type
|
Diamond
|
|
Shank Diameter / Bore
|
0.438 inch (11.11 mm)
|
|
Width / OD
|
0.156 inch (3.96 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Diamond
Shank Diameter / Bore
0.438 inch (11.11 mm)
Width / OD
0.250 inch (6.35 mm)
View Details
Type
Diamond
Shank Diameter / Bore
0.438 inch (11.11 mm)
Width / OD
0.438 inch (11.11 mm)
View Details
Type
Diamond
Shank Diameter / Bore
0.438 inch (11.11 mm)
Width / OD
0.250 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Width / OD
1.000 inch (25.4 mm)
Depth / Height
1.00 inch (25.4 mm)
View Details