Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
SAINT-GOBAIN
66253355176 -- ABRASIVE WHEELS
Saint-Gobain
Abrasive Wheels
66253355176
Description
Norton 66253355176 Abrasive Wheel
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Norton 66253355176 Abrasive Wheel
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Wheels
1221153
Abrasive Wheels
1221153
Norton 66253355176 Abrasive Wheel
Norton 66253355176 Abrasive Wheel
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Discs
Product Number
1221153
Product Name
Abrasive Wheels
Outer / OD
0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton SG Blaze Flexible Speed-Lok TS
63642595446
Specs
Disc / Backing Type
Cloth; 1-Ply Flex Poly
Applications & Materials Abraded
Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting
QuickChange; Female Quick Change
View Details
RS Components, Ltd.
Abrasive Discs
1849243
Specs
Applications & Materials Abraded
General purpose & stainless steel
Outer / OD
4.53 inch (115 mm)
Bore / Shank
0.875 inch (22.23 mm)
View Details
Makita USA, Inc.
Resin Fiber Disc
742087-B
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
4.00 inch (102 mm)
Bore / Shank
0.625 inch (15.87 mm)
View Details
Precision Surfacing Solutions
Abrasive Discs For Metallographic Uses
Specs
Applications & Materials Abraded
Dry Grinding or Sanding
Outer / OD
1.00 to 8.00 inch (25.4 to 203 mm)
Type
Silicon Carbide
View Details