Saint-Gobain Abrasive Discs 66252831525

Description
Dished ctre metal cutting disc,180x3mm
Request a Quote
Description
Dished ctre metal cutting disc,180x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Abrasive Discs - 3421848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
3421848
Abrasive Discs 3421848
Dished ctre metal cutting disc,180x3mm

Dished ctre metal cutting disc,180x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Discs
Product Number 3421848
Product Name Abrasive Discs
Outer / OD 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834163039 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 794070-6 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
4
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.00 inch (102 mm)
View Details