Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
SAINT-GOBAIN
66252831461 -- ABRASIVE DISCS
Saint-Gobain
Abrasive Discs
66252831461
Description
Flat meta cutting disc,125mm diax 2.5mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Flat meta cutting disc,125mm diax 2.5mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
3421898
Abrasive Discs
3421898
Flat meta cutting disc,125mm diax 2.5mm
Flat meta cutting disc,125mm diax 2.5mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Discs
Product Number
3421898
Product Name
Abrasive Discs
Outer / OD
4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Merit Zirc Plus ZA Medium TS (Type II) Quick-Change Cloth Disc
08834167071
Specs
Disc / Backing Type
Cloth
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting
QuickChange
View Details
RS Components, Ltd.
Abrasive Discs
1849230
Specs
Outer / OD
2.95 inch (75 mm)
Bore / Shank
0.875 inch (22.23 mm)
Type
Aluminium oxide
View Details
Makita USA, Inc.
Resin Fiber Disc
742040-A-5
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
4.00 inch (102 mm)
Bore / Shank
0.625 inch (15.87 mm)
View Details
Brush Research Manufacturing Co., Inc.
Knotted Wire Wheel Brush
BTC-12
View Details