Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE BELTS
SAINT-GOBAIN
63642561321 -- SANDING DRUMS
Saint-Gobain
Sanding Drums
63642561321
Description
Abrasive cartridge roll test kit
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Abrasive cartridge roll test kit
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sanding Drums
4700085
Sanding Drums
4700085
Abrasive cartridge roll test kit
Abrasive cartridge roll test kit
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Belts
Product Number
4700085
Product Name
Sanding Drums
Type
Aluminium oxide
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Sanding Sheets & Belts
2794990
Specs
Width
4.72 inch (120 mm)
Length
984.3 inch (25000 mm)
Type
Aluminum Oxide; Aluminium Oxide
View Details
Norton Abrasives
Norton SG Blaze R980P
66261042909
Specs
Belt Type
Portable Grinder or File Belt
Backing
Cloth
Applications & Materials Abraded
MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding
View Details
Makita USA, Inc.
Abrasive Belts, 4" x 24"
742321-1
Specs
Applications & Materials Abraded
Woodworking; DryGrinding
Width
4.00 inch (102 mm)
Length
24.0 inch (610 mm)
View Details
Uneeda Enterprizes, Inc.
Wide Sanding Belts for Woodworking
141XP
Specs
Backing
Cloth; X Weight Polyester Cloth
Type
Zirconium
Grit Size
24 to 100 # or Microns
View Details