Saint-Gobain Power Sanding Sheets & Belts 63642558248

Description
Flexovit 63642558248 Emery Cloth
Request a Quote
Description
Flexovit 63642558248 Emery Cloth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 7734438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
7734438
Power Sanding Sheets & Belts 7734438
Flexovit 63642558248 Emery Cloth

Flexovit 63642558248 Emery Cloth

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 7734438
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333579 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.75 inch (69.85 mm)
View Details
Power Sanding Sheets & Belts - 2795131 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 18" - 794554-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Wide Sanding Belts for Metalworking - XA911 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Polyester Cotton Cloth
Type Aluminum Oxide
Grit Size 16 to 400 # or Microns
View Details