Saint-Gobain Power Sanding Sheets & Belts 63642552931

Description
Norton 63642552931 Sanding Belt
Request a Quote
Description
Norton 63642552931 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 9064261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
9064261
Power Sanding Sheets & Belts 9064261
Norton 63642552931 Sanding Belt

Norton 63642552931 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 9064261
Product Name Power Sanding Sheets & Belts
Width 0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2819088 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333515 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8B - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Woodworking - UAOX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Aluminum Oxide
Grit Size 24 to 180 # or Microns
View Details