Saint-Gobain Power Sanding Sheets & Belts 63642533002

Description
Norton 63642533002 Abrasive Sheet
Request a Quote
Description
Norton 63642533002 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 4845942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
4845942
Power Sanding Sheets & Belts 4845942
Norton 63642533002 Abrasive Sheet

Norton 63642533002 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 4845942
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG Blaze R980P - 66261063632 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding
View Details
Power Sanding Sheets & Belts - 1883423 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Abrasive Belts, 4" x 24" - 742322-9 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - JS997 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Poly Cotton Cloth
Type Ceramic
View Details