Saint-Gobain Power Sanding Sheets & Belts 63642532995

Description
Norton 63642532995 Abrasive Sheet
Request a Quote
Description
Norton 63642532995 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 4845891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
4845891
Power Sanding Sheets & Belts 4845891
Norton 63642532995 Abrasive Sheet

Norton 63642532995 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 4845891
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795105 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
All Purpose Belt Job Pack - 07660702063 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 3" x 18" - 794554-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Wide Sanding Belts for Woodworking - EKA1000 - Uneeda Enterprizes, Inc.
Specs
Backing Paper; Grit #50 - #220 F-Weight PaperGrit #240 - #320, #400 E-Weight Paper
Type Aluminum Oxide
Grit Size 40 to 1000 # or Microns
View Details