Saint-Gobain Power Sanding Sheets & Belts 63642532990

Description
Norton 63642532990 Abrasive Sheet
Request a Quote
Description
Norton 63642532990 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 4845914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
4845914
Power Sanding Sheets & Belts 4845914
Norton 63642532990 Abrasive Sheet

Norton 63642532990 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 4845914
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795002 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Vortex Rapid Prep Extra Coarse Surface Conditioning Belt - 66623312677 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 4" x 24" - 742320-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Woodworking - RKXO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth, Poly-cotton blend
Type Aluminum Oxide
Grit Size 60 to 240 # or Microns
View Details